Home >  PLCs/Machine Control  >  PC Board Computer  >  GENERAL ELECTRIC  >  IS200AVGBG1A

IS200AVGBG1AAA

Manufactured by BLOCK

(Also known as GENERAL ELECTRIC IS200AVGBG1A)

GENERAL ELECTRIC IS200AVGBG1A 0
GENERAL ELECTRIC IS200AVGBG1A 1
representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 1,100.00
Save as much as 49%
Last Value Update: 4/9/2020
Product Description
Alternate Part Numbers
Warranty
  • IS200AVGBG1A
  • DISCONTINUED BY MANUFACTURER
  • GATE DRIVER AMPLIFIER CARD
  • SPEEDTRONIC MARK VI
  • FOR GAS TURBINE CONTROL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IS200AVGBG1A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$715.00
In-Stock

Surplus Never Used Original Packaging

$825.00
SKU: 123172910
Save Up To $275.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$715.00
SKU: 123172911
Save Up To $385.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Previously Used / Radwell Certified

$660.00
SKU: 123172912
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$560.00
Average Delivery 5-20 Days
$560.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to IS200AVGBG1A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.