Home >  Panel Accessories  >  RFI/EFI/EMI Noise Filter  >  BLOCK  >  HFD 510-500/180

HFD 510-500/180

Manufactured by BLOCK

BLOCK HFD 510-500/180 0
BLOCK HFD 510-500/180 1
representative photo
click to zoom
Weight: 10.00 lbs
Estimated Value - 1,500.00
Save as much as 64%
Last Value Update: 3/31/2022
Product Description
Warranty
  • HFD510500180
  • DISCONTINUED BY MANUFACTURER
  • RADIO INTERFACE SUPPRESSION FILTER
  • HFD SERIES
  • THREE-PHASE
  • LEAKAGE CURRENT - 43 MA
  • 3 X 520 V AC
  • 3 X 180 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HFD 510-500/180, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 41435639
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$900.00
In-Stock

Surplus Never Used Original Packaging

$1,125.00
SKU: 41435640
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$975.00
SKU: 41435641
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$900.00
SKU: 41435642
Save Up To $600.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to HFD 510-500/180, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.