Home >  Components  >  Transformer PC Board Mount  >  BLOCK  >  EI 30/18 224

EI 30/18 224

Manufactured by BLOCK

representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 9.82
Save as much as 46%
Last Value Update: 10/31/2022
Product Description
Warranty
  • EI3018224
  • TRANSFORMER
  • PRIMARY VOLTAGE 230VAC
  • 2 OUTPUTS WITH 24VAC
  • 48MA
  • THROUGH HOLE MOUNTING
  • LENGTH 32.5MM
  • WIDTH 27.5MM
  • HEIGHT 29MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EI 30/18 224, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$8.84
In-Stock

Radwell Engineering Preferred Product

$8.84
SKU: 182533481
Call 800.884.5500 for current Lead Time
Save Up To $0.98!
Additional quantities available with standard lead time.
2 in EU!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$6.72
SKU: 182533482
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.83
SKU: 182533483
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.31
SKU: 182533484
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to EI 30/18 224, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.