Home >  Panel Accessories  >  RFI/EFI/EMI Noise Filter  >  BLOCK  >  B 0701086

B 0701086

Manufactured by BLOCK

BLOCK B 0701086 0
BLOCK B 0701086 1
representative photo
click to zoom
Weight: 1.79 lbs
Estimated Value - 300.00
Save as much as 40%
Last Value Update: 4/8/2022
Product Description
Warranty
  • B0701086
  • DISCONTINUED BY MANUFACTURER
  • EMI FILTER
  • SINGLE PHASE
  • 250 V AC
  • 12 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to B 0701086, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 127212547
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$180.00
In-Stock

Surplus Never Used Original Packaging

$225.00
SKU: 127212548
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$195.00
SKU: 127212549
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$180.00
SKU: 127212550
Save Up To $120.00!
o
Rush Available
11 in UK!
If you need a specific firmware or series relating to B 0701086, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.