Home >  Transformers  >  Isolation Transformer  >  BLOCK  >  ACT 63

ACT 63

Manufactured by BLOCK

representative photo
click to zoom
Weight: 6.67 lbs
Estimated Value - 120.00
Save as much as 40%
Last Value Update: 3/30/2022
Product Description
Warranty
  • ACT63
  • DISCONTINUED BY MANUFACTURER
  • TRANSFORMER
  • SAFETY
  • 63 VA
  • PRIMARY VOLTAGES - 1 X 230 V AC
  • SECONDARY VOLTAGES - 1 X 24 V AC
  • CURRENT RATING - 2.625 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ACT 63, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 38148180
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$72.00
In-Stock

Surplus Never Used Original Packaging

$90.00
SKU: 38148181
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$78.00
SKU: 38148182
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$72.00
SKU: 38148183
Save Up To $48.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to ACT 63, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.