Home >  Valves  >  Control Valve  >  BIJUR DELIMON  >  B-3192

B-3192

Manufactured by BIJUR DELIMON

representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 13.00
Save as much as 41%
Last Value Update: 3/6/2009
Product Description
Warranty
  • B3192
  • FLOW METERING VALVE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to B-3192, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$13.00
Available To Order

Radwell Engineering Preferred Product

$13.00
SKU: 25468423
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$9.54
In-Stock

Surplus Never Used Original Packaging

$9.54
SKU: 25468424
Save Up To $3.46!
Order Before 3PM
Order Before 3PM ET
15 in US!

Surplus Never Used Radwell Packaging

$8.27
SKU: 25468425
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$7.63
SKU: 25468426
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to B-3192, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.