Home >  Personal Protective Equipment  >  Safety Footwear  >  BEESWIFT  >  CDDCMSBL06

CDDCMSBL06

Manufactured by BEESWIFT

representative photo
click to zoom
Weight: 2.98 lbs
Estimated Value - 23.89
Save as much as 57%
Last Value Update: 12/16/2021
Product Description
Warranty
  • CDDCMSBL06
  • 4 D-RING CHUKKA BOOT
  • DUAL DENSITY PU
  • 200 JOULE STEEL TOE CAP
  • STEEL MIDSOLE
  • SHOCK ABSORBER HEEL
  • ANTI-STATIC
  • SLIP RESISTANT
  • LEATHER UPPER
  • CONFORMS TO EN ISO 20345:2011 S1P SRC
  • UK SIZE 6 / EU SIZE 39
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CDDCMSBL06, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$17.38
In-Stock

Radwell Engineering Preferred Product

$17.38
SKU: 150004627
Call 800.884.5500 For Current Lead Time
Save Up To $6.52!
Additional quantities available with standard lead time.
3 in UK!
If you need a specific firmware or series relating to CDDCMSBL06, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.