Home >  Automotive  >  Air Filter  >  BAUER COMPRESSORS  >  R-2-430-1279

R-2-430-1279

Manufactured by BAUER COMPRESSORS

representative photo
click to zoom
Weight: 1.14 lbs
Estimated Value - 105.00
Save as much as 40%
Last Value Update: 11/11/2014
Product Description
Warranty
  • R24301279
  • DISCONTINUED BY MANUFACTURER
  • FILTER ELEMENT REPLACEMENT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to R-2-430-1279, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BAUER COMPRESSORS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$69.00
In-Stock

Surplus Never Used Original Packaging

$79.00
SKU: 51560150
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$69.00
SKU: 51560151
Save Up To $36.00!
2 in US!

Previously Used / Radwell Certified

$63.00
SKU: 51560152
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to R-2-430-1279, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.