Home >  Motors/GearBox/Clutch  >  Motor  >  BAUER COMPRESSORS  >  510020H

510020H

Manufactured by BAUER COMPRESSORS

representative photo
click to zoom
Weight: 46.00 lbs
Estimated Value - 2,120.00
Save as much as 53%
Last Value Update: 6/7/2016
Product Description
Warranty
  • 510020H
  • MOTOR 230V 50HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 510020H, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BAUER COMPRESSORS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$2,120.00
Available To Order

Radwell Independent Supply Chain New Level 1

$2,120.00
SKU: 62849503
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,060.00
In-Stock

Surplus Never Used Original Packaging

$1,484.00
SKU: 62849504
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,166.00
SKU: 62849505
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,060.00
SKU: 62849506
Save Up To $1,060.00!
o
Rush Available
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,007.00
Average Delivery 5-20 Days
$1,007.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 510020H, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.