Home >  Computer  >  Computer Accessory  >  BASIC NEEDS INC  >  42116

42116

Manufactured by BASIC NEEDS INC

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 18.00
Save as much as 39%
Last Value Update: 5/12/2014
Product Description
Warranty
  • 42116
  • DISCONTINUED BY MANUFACTURER
  • KEYBOARD COVER 2X20X9IN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 42116, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BASIC NEEDS INC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$14.00
In-Stock

Surplus Never Used Original Packaging

$14.00
SKU: 45309424
Save Up To $4.00!
6 in US!

Surplus Never Used Radwell Packaging

$12.00
SKU: 45309425
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$11.00
SKU: 45309426
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 42116, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.