Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  T18SN6DQ

T18SN6DQ

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING T18SN6DQ 0
BANNER ENGINEERING T18SN6DQ 1
representative photo
click to zoom
Weight: 0.12 lbs
Estimated Value - 160.00
Save as much as 40%
Last Value Update: 5/6/2022
Product Description
Alternate Part Numbers
Warranty
  • T18SN6DQ
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SENSOR
  • EZ-BEAM T18 SERIES: DIFFUSE
  • RANGE: 500 MM
  • INPUT: 10-30 V DC
  • OUTPUT: COMPLEMENTARY NPN
  • EURO M12 4-PIN INTEGRAL QD
  • 34630
  • SUGGESTED REPLACEMENT IS T18-2VNDL-Q8
If you need a specific firmware or series relating to T18SN6DQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$160.00

Radwell Independent Supply Chain New Level 1

$160.00
SKU: 18434
Ships Same Day
87 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to T18SN6DQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.