Home >  Sensors & Switches  >  Sensor Bracket  >  BANNER ENGINEERING  >  SMB3018SC

SMB3018SC

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING SMB3018SC 0
BANNER ENGINEERING SMB3018SC 1
representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 29.00
Save as much as 48%
Last Value Update: 12/29/2022
Product Description
Alternate Part Numbers
Warranty
  • SMB3018SC
  • BRACKET
  • 18 MM
  • SWIVEL BARREL/SIDE MOUNTING
  • BLACK REINFORCED THERMOPLASTIC POLYESTER
  • HARDWARE INCLUDED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SMB3018SC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$25.00
In-Stock

Radwell Independent Supply Chain New Level 1

$25.00
SKU: 393482
Save Up To $4.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
11 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$19.00
SKU: 393483
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$17.00
SKU: 393484
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$15.00
SKU: 393485
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SMB3018SC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.