SM31RL

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING SM31RL 0
BANNER ENGINEERING SM31RL 1
representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - 194.00
Save as much as 49%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • SM31RL
  • PHOTOELECTRIC SENSOR
  • MINI-BEAM RECEIVER
  • 30 METER RANGE
  • 10-30 VDC INPUT
  • BIPOLAR-NPN/PNP OUTPUT
  • 2 M (6.5 FT) CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SM31RL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$165.00
In-Stock

Radwell Independent Supply Chain New Level 1

$165.00
SKU: 10500
Save Up To $29.00!
Additional quantities available with standard lead time.
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$99.00
In-Stock

Surplus Never Used Original Packaging

$124.00
SKU: 10501
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$108.00
SKU: 10502
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$99.00
SKU: 10503
Save Up To $95.00!
o
Rush Available
12 in US!
If you need a specific firmware or series relating to SM31RL, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.