Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  SLM120B6QPMA

SLM120B6QPMA

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 1.20 lbs
Estimated Value - $270.00
Save as much as 53 %
Last Value Update: 7/2/2021
Product Description
Alternate Part Numbers
Warranty
  • SLM120B6QPMA
  • SLOT SENSOR
  • EMITTER/RECEIVER
  • U-SHAPED HOUSING
  • SLM SERIES
  • ZINC DIE-CAST W/NICKEL-PLATING
  • FIXED-DISTANCE
  • SENSING RANGE 120 MM
  • SLOT DEPTH 120.7 MM
  • INPUT 10-30 VDC
  • OUTPUT-BIPOLAR (1 NPN & 1 PNP)
  • PUR PIGTAIL EURO-STYLE QD
  • LIGHT/DARK OPERATION
  • 75034
If you need a specific firmware or series relating to SLM120B6QPMA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$210.00

Radwell Independent Supply Chain New Level 1

$210.00
SKU: 3187891
Ships Same Day
Save Up To $60.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$126.00

Surplus Never Used Original Packaging

$158.00
SKU: 3187892
Ships in 24 hours
Save Up To $112.00!
Order Before 3PM
Order Before 3PM ET
15 in US!

Surplus Never Used Radwell Packaging

$137.00
SKU: 3187893
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$126.00
SKU: 3187894
2-10 Days
Save Up To $144.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to SLM120B6QPMA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.