Home >  Safety Systems  >  Safety Controller  >  BANNER ENGINEERING  >  SI-QM100AMMG

SI-QM100AMMG

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 1.98 lbs
Estimated Value - 707.00
Save as much as 62%
Last Value Update: 10/30/2018
Product Description
Alternate Part Numbers
Warranty
  • SIQM100AMMG
  • POWER LOCKING: STANDARD IN-LINE
  • SOLENOID VOLTAGE: 120 VAC
  • CONTACT CONFIGURATION: 1 NC / 1 NO
  • DIMENSION: 145 X 49 X 95 MM
  • METAL HOUSING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SI-QM100AMMG, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$531.00
Available To Order

Radwell Independent Supply Chain New Level 1

$531.00
SKU: 3192637
Call 800.884.5500 for current Lead Time
Save Up To $176.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$404.00
In-Stock

Surplus Never Used Original Packaging

$404.00
SKU: 3192638
Save Up To $303.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$351.00
SKU: 3192639
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$319.00
SKU: 3192640
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$270.00
Average Delivery 5-20 Days
$270.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SI-QM100AMMG, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.