Home >  Safety Systems  >  Safety Controller  >  BANNER ENGINEERING  >  SFCDT-4A1

SFCDT-4A1

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING SFCDT-4A1 0
BANNER ENGINEERING SFCDT-4A1 1
representative photo
click to zoom
Weight: 0.17 lbs
Estimated Value - 3,000.00
Save as much as 70%
Last Value Update: 1/4/2022
Product Description
Alternate Part Numbers
Warranty
  • SFCDT4A1
  • DISCONTINUED BY MANUFACTURER
  • PICO-GUARD CONTROLLER
  • FIBER OPTIC CONTROLLER
  • 4-CHANNEL
  • 24VDC
  • 0.5A
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SFCDT-4A1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,800.00
In-Stock

Surplus Never Used Original Packaging

$2,250.00
SKU: 3198909
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,950.00
SKU: 3198910
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,800.00
SKU: 3198911
2-10 Days
Ships from Stoney Creek, Ontario, CA
Save Up To $1,200.00!
o
Rush Available
1 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$890.00
Average Delivery 2-10 Days
$890.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SFCDT-4A1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.