Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  S18SP6RQDP

S18SP6RQDP

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 106.00
Save as much as 55%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • S18SP6RQDP
  • PNP DC RECEIVER
  • INFRARED LED SENSING BEAM
  • DISCRETE INPUT/OUTPUT
  • BARREL HOUSING/THERMOPLASTIC (18 MM)
  • 20000 MM MAX SENSING DISTANCE
  • 6 IN PIGTAIL QD POWER
  • 10-30 VDC
  • LIGHT/DARK OPERATION
  • 4-PIN
  • LED INDICATORS
  • 43456
If you need a specific firmware or series relating to S18SP6RQDP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$80.00

Radwell Independent Supply Chain New Level 1

$80.00
SKU: 3190547
1-4 Weeks
Save Up To $26.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$48.00

Surplus Never Used Original Packaging

$61.00
SKU: 3190548
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$52.00
SKU: 3190549
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$48.00
SKU: 3190550
Ships in 24 hours
Save Up To $58.00!
2 in US!
If you need a specific firmware or series relating to S18SP6RQDP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.