Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  QS30LLPQ-81427

QS30LLPQ-81427

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING QS30LLPQ-81427 0
BANNER ENGINEERING QS30LLPQ-81427 1
representative photo
click to zoom
Weight: 4.69 lbs
Estimated Value - 370.00
Save as much as 55%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • QS30LLPQ81427
  • HIGH-PERFORMANCE LONG-RANGE SENSOR
  • WORLD-BEAM QS30
  • POLARIZED RETRO
  • RANGE: 0.2-18 M
  • INPUT: 10-30V DC
  • OUTPUT: BIPOLAR: 1 NPN
  • 1 PNP
  • EURO-STYLE QUICK-DISCONNECT CONNECTOR
  • SELECTABLE 30 MILLISECOND OFF-DELAY
  • PUSH-BUTTONS DISABLED
  • (81427)
If you need a specific firmware or series relating to QS30LLPQ-81427, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$279.00

Radwell Independent Supply Chain New Level 1

$279.00
SKU: 119173155
Ships Same Day
Save Up To $91.00!
Additional quantities available with standard lead time.
1 in US!
If you need a specific firmware or series relating to QS30LLPQ-81427, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.