Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  QS18VP6LPQ5

QS18VP6LPQ5

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING QS18VP6LPQ5 0
BANNER ENGINEERING QS18VP6LPQ5 1
BANNER ENGINEERING QS18VP6LPQ5 2
representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 215.00
Save as much as 40%
Last Value Update: 5/12/2022
Radwell Verified Substitute Option
Product Description
Alternate Part Numbers
Warranty
  • QS18VP6LPQ5
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SENSOR
  • 3.5 M RANGE
  • DISCRETE
  • LED
  • 0.6 MS RESPONSE
  • 10-30 VDC
  • 100 MA
If you need a specific firmware or series relating to QS18VP6LPQ5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$215.00

Radwell Independent Supply Chain New Level 1

$215.00
SKU: 388756
Ships Same Day
1 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$171.29

Surplus Never Used Original Packaging

$171.29
SKU: 388757
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To $43.71!
2 in CA!

Surplus Never Used Radwell Packaging

$149.88
SKU: 388758
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$129.00
SKU: 388759
Call 800.884.5500 for Availability
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific firmware or series relating to QS18VP6LPQ5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.