Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  QS18K6AF250Q8

QS18K6AF250Q8

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING QS18K6AF250Q8 0
BANNER ENGINEERING QS18K6AF250Q8 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 188.00
Save as much as 52%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • QS18K6AF250Q8
  • 802457
  • WORLD-BEAM: ADJUSTABLE FIELD
  • RANGE: 250 MM
  • INPUT: 10-30V DC
  • OUTPUT 1: PUSH/PULL WITH IO-LINK
  • OUTPUT 2: CONFIGURABLE PNP/NPN
  • INTEGRAL M12 EURO-STYLE QUICK-DISCONNECT
If you need a specific firmware or series relating to QS18K6AF250Q8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$151.00

Radwell Independent Supply Chain New Level 1

$151.00
SKU: 99271081
1-4 Weeks
Save Up To $37.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$99.00

Surplus Never Used Original Packaging

$114.00
SKU: 99271082
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$99.00
SKU: 99271083
Ships in 24 hours
Save Up To $89.00!
2 in US!

Previously Used / Radwell Certified

$91.00
SKU: 99271084
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to QS18K6AF250Q8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.