Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  QS18EN6XLPC

QS18EN6XLPC

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING QS18EN6XLPC 0
BANNER ENGINEERING QS18EN6XLPC 1
BANNER ENGINEERING QS18EN6XLPC 2
representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 252.00
Save as much as 54%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • QS18EN6XLPC
  • CLEAR OBJECT SENSOR
  • QS18 EXPERT SERIES
  • VISIBLE RED LED SENSING BEAM
  • RECTANGULAR W/M18 MOUNT
  • DISCRETE INPUT/OUTPUT
  • CABLE CONNECTION
  • LIGHT/DARK OPERATE
  • TEACH BUTTON ADJUSTMENTS
  • RANGE: 3000 MM
  • INPUT: 10-30 VDC
  • OUTPUT: NPN
  • 2 M (6.5 FT) CABLE
  • 97637
If you need a specific firmware or series relating to QS18EN6XLPC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$189.00

Radwell Independent Supply Chain New Level 1

$189.00
SKU: 70156899
1-4 Weeks
Save Up To $63.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$143.00

Surplus Never Used Original Packaging

$143.00
SKU: 70156900
Ships in 24 hours
Save Up To $109.00!
4 in US!

Surplus Never Used Radwell Packaging

$124.00
SKU: 70156901
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$115.00
SKU: 70156902
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to QS18EN6XLPC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.