Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  QM42VP6LPQ

QM42VP6LPQ

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 282.00
Save as much as 55%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • QM42VP6LPQ
  • PHOTOELECTRIC SENSOR
  • QM42 SERIES
  • POLARIZED RETRO
  • 3M RANGE
  • 10-30 VDC
  • SPDT
  • PNP
  • EURO M12
  • 4-PIN INTEGRAL QD
  • 44903
If you need a specific firmware or series relating to QM42VP6LPQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$212.00

Radwell Independent Supply Chain New Level 1

$212.00
SKU: 388664
Ships Same Day
Save Up To $70.00!
Additional quantities available with standard lead time.
4 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$159.00

Surplus Never Used Original Packaging

$159.00
SKU: 388665
Ships in 24 hours
Save Up To $123.00!
1 in US!

Surplus Never Used Radwell Packaging

$139.00
SKU: 388666
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$128.00
SKU: 388667
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to QM42VP6LPQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.