Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  Q12RB6RQ

Q12RB6RQ

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING Q12RB6RQ 0
BANNER ENGINEERING Q12RB6RQ 1
representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 130.00
Save as much as 52%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • Q12RB6RQ
  • SELF CONTAINED SENSOR
  • Q12 SERIES MINIATURE
  • WORLD-BEAM
  • OPPOSED
  • 2 M RANGE
  • 10-30 VDC
  • DARK OPERATE BIPOLAR OUTPUT
  • 1 NPN / 1 PNP
  • PICO M8 THREAD QD
  • 72138
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to Q12RB6RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$104.00
In-Stock

Radwell Independent Supply Chain New Level 1

$104.00
SKU: 3186909
Ships Same Day
Save Up To $26.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$63.00
In-Stock

Surplus Never Used Original Packaging

$93.39
SKU: 3186910
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$83.02
SKU: 3186911
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$63.00
SKU: 3186912
Ships in 24 hours
Save Up To $67.00!
Order Before 3PM
Order Before 3PM ET
10 in US!
If you need a specific firmware or series relating to Q12RB6RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.