Home >  Safety Systems  >  Safety Controller  >  BANNER ENGINEERING  >  PD49VP6C200QP-02923

PD49VP6C200QP-02923

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING PD49VP6C200QP-02923 0
BANNER ENGINEERING PD49VP6C200QP-02923 1
representative photo
click to zoom
Weight: 0.28 lbs
Estimated Value - 1,500.00
Save as much as 49%
Last Value Update: 12/5/2018
Product Description
Alternate Part Numbers
Warranty
  • PD49VP6C200QP02923
  • DISCONTINUED BY MANUFACTURER
  • PD49 SERIES RUGGEDIZED PICODOT
  • 10-30 VDC
  • SENSING MODE PROXIMITY
  • RECTANGULAR HOUSING
  • THERMOPLASTIC
  • LASER CLASS 2
  • PIGTAIL QD
  • SENSING BEAM LASER
  • NEMA 6
  • 1 METER 5- PIN EURO 8 INCH CNVRGNT IP67
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PD49VP6C200QP-02923, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,140.00
In-Stock

Surplus Never Used Original Packaging

$1,140.00
SKU: 3152352
Save Up To $360.00!
2 in US!

Surplus Never Used Radwell Packaging

$990.00
SKU: 3152353
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$900.00
SKU: 3152354
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$760.00
Average Delivery 5-20 Days
$760.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PD49VP6C200QP-02923, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.