Home >  Drives  >  Power Block  >  BANNER ENGINEERING  >  OPBT2QDH

OPBT2QDH

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING OPBT2QDH 0
BANNER ENGINEERING OPBT2QDH 1
representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - $180.00
Save as much as 71 %
Last Value Update: 8/2/2021
Product Description
Alternate Part Numbers
Warranty
  • OPBT2QDH
  • DISCONTINUED BY MANUFACTURER
  • POWER BLOCK
  • OMNI-BEAM
  • INPUT 10-30VDC
  • OUTPUT BI-MODAL NPN/PNP
  • 4PIN QUICK DISCONNECT
If you need a specific firmware or series relating to OPBT2QDH, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$52.00

Surplus Never Used Original Packaging

$135.00
SKU: 17700
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$117.00
SKU: 17701
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$52.00
SKU: 17702
2-10 Days
Save Up To $128.00!
o
Rush Available
141 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to OPBT2QDH, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.