Home >  Safety Systems  >  Light Curtain  >  BANNER ENGINEERING  >  MSXLR2424Y

MSXLR2424Y

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 5.00 lbs
Estimated Value - 3,000.00
Save as much as 63%
Last Value Update: 11/18/2020
Product Description
Alternate Part Numbers
Warranty
  • MSXLR2424Y
  • DISCONTINUED BY MANUFACTURER
  • MINI-SCREEN YELLOW PAINTED RECEIVER
  • DEFINED AREA: 610 MM (24 IN)
  • RANGE: 18 METERS (60 FT)
  • WITH INTEGRAL QUICK-DISCONNECT
If you need a specific firmware or series relating to MSXLR2424Y, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$1,800.00

Surplus Never Used Original Packaging

$2,250.00
SKU: 3150924
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,950.00
SKU: 3150925
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,800.00
SKU: 3150926
2-10 Days
Save Up To $1,200.00!
o
Rush Available
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,100.00
Average Delivery 2-10 Days
$1,100.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MSXLR2424Y, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.