Home >  Safety Systems  >  Light Curtain  >  BANNER ENGINEERING  >  MSE4824Y

MSE4824Y

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 3.99 lbs
Estimated Value - $2,200.00
Save as much as 91 %
Last Value Update: 9/8/2021
Product Description
Alternate Part Numbers
Warranty
  • MSE4824Y
  • DISCONTINUED BY MANUFACTURER
  • LIGHT CURTAIN
  • MINI-SCREEN EMITTER
  • YELLOW PAINTED
  • DEFINED AREA 1219 MM (48 IN)
  • RANGE: 9 METERS (30 FT)
  • WITH INTEGRAL QUICK-DISCONNECT REPLACEMENT UNIT ONLY
  • (47672)
If you need a specific firmware or series relating to MSE4824Y, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$305.00

Surplus Never Used Original Packaging

$1,650.00
SKU: 5329
Ships in 24 hours
Save Up To $550.00!
4 in US!

Surplus Never Used Radwell Packaging

$1,430.00
SKU: 5330
Ships in 24 hours
Save Up To $770.00!
1 in US!

Previously Used / Radwell Certified

$305.00
SKU: 5331
2-10 Days
Save Up To $1,895.00!
o
Rush Available
19 in US!
If you need a specific firmware or series relating to MSE4824Y, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.