Home >  Safety Systems  >  Light Curtain  >  BANNER ENGINEERING  >  MSE3224Y

MSE3224Y

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 2.98 lbs
Estimated Value - 4,350.00
Save as much as 81%
Last Value Update: 7/26/2021
Product Description
Alternate Part Numbers
Warranty
  • MSE3224Y
  • DISCONTINUED BY MANUFACTURER
  • MINI-SCREEN YELLOW PAINTED EMITTER
  • DEFINED AREA: 813 MM (32 IN)
  • RANGE: 9 METERS (30 FT)
  • W/ INTEGRAL QUICK-DISCONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MSE3224Y, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,087.50
In-Stock

Surplus Never Used Original Packaging

$3,263.00
SKU: 5319
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,828.00
SKU: 5320
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,087.50
SKU: 5321
Save Up To $3,262.50!
o
Rush Available
4 in US!
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$840.00
Average Delivery 5-20 Days
$840.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MSE3224Y, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.