MSCD-2

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 8.00 lbs
Estimated Value - 1,100.00
Save as much as 65%
Last Value Update: 7/27/2020
Product Description
Alternate Part Numbers
Warranty
  • MSCD2
  • DISCONTINUED BY MANUFACTURER
  • MINI-SCREEN METAL CONTROL BOX
  • BLANKING: FIXED AND 1- OR 2-BEAM FLOATING
  • SUPPLY VOLTAGE: 115/230 VAC
  • OUTPUT TYPE: TRIP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MSCD-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$660.00
In-Stock

Surplus Never Used Original Packaging

$836.00
SKU: 381989
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$726.00
SKU: 381990
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$660.00
SKU: 381991
Save Up To $440.00!
o
Rush Available
1 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$390.00
Average Delivery 5-20 Days
$390.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MSCD-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.