MSCA-1L2

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING MSCA-1L2 0
BANNER ENGINEERING MSCA-1L2 1
BANNER ENGINEERING MSCA-1L2 2
representative photo
click to zoom
Weight: 8.07 lbs
Estimated Value - 1,500.00
Save as much as 49%
Last Value Update: 2/1/2012
Product Description
Warranty
  • MSCA1L2
  • DISCONTINUED BY MANUFACTURER
  • MINI-SCREEN METAL CONTROL BOX; BLANKING: 2-BEAM FLOATING; SUPPLY VOLTAGE: 115V AC; OUTPUT TYPE: LATCH
If you need a specific firmware or series relating to MSCA-1L2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$975.00

Surplus Never Used Original Packaging

$1,125.00
SKU: 3157770
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$975.00
SKU: 3157771
Ships in 24 hours
Save Up To $525.00!
1 in US!

Previously Used / Radwell Certified

$900.00
SKU: 3157772
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$760.00
Average Delivery 2-10 Days
$760.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MSCA-1L2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.