Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  M18SP6RQ

M18SP6RQ

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 1.58 lbs
Estimated Value - $120.00
Save as much as 50 %
Last Value Update: 10/19/2021
Radwell Verified Substitute Option
Product Description
Alternate Part Numbers
Warranty
  • M18SP6RQ
  • SENSOR
  • EZ-BEAM M18 SERIES: RECEIVER
  • RANGE: 20 M
  • INPUT: 10-30 V DC
  • OUTPUT: COMPLEMENTARY PNP
  • EURO M12 4-PIN INTEGRAL QD
  • (48651)
If you need a specific firmware or series relating to M18SP6RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$100.00

Radwell Independent Supply Chain New Level 1

$100.00
SKU: 5104
Ships Same Day
Save Up To $20.00!
Additional quantities available with standard lead time.
9 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$75.00

Surplus Never Used Original Packaging

$75.00
SKU: 5105
Ships in 24 hours
Save Up To $45.00!
3 in US!

Surplus Never Used Radwell Packaging

$65.00
SKU: 5106
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$60.00
SKU: 5107
Call 800.884.5500 for Availability
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific firmware or series relating to M18SP6RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.