Home >  Safety Systems  >  Safety Controller  >  BANNER ENGINEERING  >  GMMDSDINT-1T2

GMMDSDINT-1T2

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 1.60 lbs
Estimated Value - 1,600.00
Save as much as 50%
Last Value Update: 8/9/2022
Product Description
Alternate Part Numbers
Warranty
  • GMMDSDINT1T2
  • DISCONTINUED BY MANUFACTURER
  • DUALCONTROLLER
  • GMMS 24V GM DUAL TRIP
  • DIN REPLACEMENT BOX
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GMMDSDINT-1T2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$1,600.00
In-Stock

Radwell Independent Supply Chain New Level 1

$1,600.00
SKU: 5699442
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$960.00
In-Stock

Surplus Never Used Original Packaging

$1,216.00
SKU: 5699443
Save Up To $384.00!
Order Before 3PM
Order Before 3PM ET
8 in US!

Surplus Never Used Radwell Packaging

$1,056.00
SKU: 5699444
Save Up To $544.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$960.00
SKU: 5699445
Save Up To $640.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
13 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$797.00
Average Delivery 5-20 Days
$797.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to GMMDSDINT-1T2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.