Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  DS18VP6LPQ-78470

DS18VP6LPQ-78470

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 159.00
Save as much as 52%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • DS18VP6LPQ78470
  • 78470 - DS18VP6LPQ-78470 4PIN PICO 25 INL O NO WHITE WIRE NO THD BASE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DS18VP6LPQ-78470, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$128.00
Available To Order

Radwell Independent Supply Chain New Level 1

$128.00
SKU: 51358968
1-12 Weeks
Call 800.884.5500 For Current Lead Time
Save Up To $31.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$77.00
In-Stock

Surplus Never Used Original Packaging

$97.00
SKU: 51358969
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$84.00
SKU: 51358970
2-5 Days
Ships from United Kingdom
Save Up To $75.00!
7 in UK!

Previously Used / Radwell Certified

$77.00
SKU: 51358971
2-10 Days
Save Up To $82.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to DS18VP6LPQ-78470, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.