Home >  Sensors & Switches  >  Fiber Optic Cable  >  BANNER ENGINEERING  >  BA13PMETA

BA13PMETA

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 300.00
Save as much as 40%
Last Value Update: 5/2/2022
Product Description
Alternate Part Numbers
Warranty
  • BA13PMETA
  • DISCONTINUED BY MANUFACTURER
  • FIBER OPTIC SENSOR
  • ROUND HOUSING
  • GLASS TYPE
  • DIFFUSE REFLECTIVE
  • RIGHT ANGLE BEAM EXIT
  • STAINLESS STEEL SENDING END
  • SIDEVIEW
  • 0.914 METER FIBER LENGTH
  • (21250)
If you need a specific firmware or series relating to BA13PMETA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$195.00

Surplus Never Used Original Packaging

$225.00
SKU: 108184
Ships in 24 hours
Save Up To $75.00!
3 in US!

Surplus Never Used Radwell Packaging

$195.00
SKU: 108185
Ships in 24 hours
Save Up To $105.00!
1 in US!

Previously Used / Radwell Certified

$180.00
SKU: 108186
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to BA13PMETA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.