Home >  Valves  >  Solenoid Valve  >  BALZERS  >  BP V58 651

BP V58 651

Manufactured by BALZERS

BALZERS BP V58 651 0
BALZERS BP V58 651 1
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - 149.00
Save as much as 19%
Last Value Update: 3/3/2020
Product Description
Warranty
  • BPV58651
  • SOLENOID VALVE
  • 10 W
  • 24 VDC
  • VACUUM FLANGE DVI 105 MI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BP V58 651, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BALZERS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$149.00
Available To Order

Radwell Independent Supply Chain New Level 1

$149.00
SKU: 121937883
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$75.00
In-Stock

Surplus Never Used Original Packaging

$104.00
SKU: 121937884
1 in US!

Surplus Never Used Radwell Packaging

$82.00
SKU: 121937885
Save Up To $22.00!
9 in US!

Previously Used / Radwell Certified

$75.00
SKU: 121937886
Save Up To $29.00!
o
Rush Available
10 in US!
If you need a specific firmware or series relating to BP V58 651, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.