Home >  Computer  >  Hard Drive  >  BACHMANN ELECTRONIC  >  PCC201/16MB

PCC201/16MB

Manufactured by BACHMANN ELECTRONIC

BACHMANN ELECTRONIC PCC201/16MB 0
BACHMANN ELECTRONIC PCC201/16MB 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 742.00
Save as much as 54%
Last Value Update: 3/28/2019
Product Description
Warranty
  • PCC20116MB
  • PLC MODULE MEMORY CARD
  • 16 MB
  • ACCESS WIDTH 16 BITS
  • COMPACT FLASH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PCC201/16MB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BACHMANN ELECTRONIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$573.00
Available To Order

Radwell Independent Supply Chain New Level 1

$573.00
SKU: 102682811
1-12 Weeks
Call 800.884.5500 For Current Lead Time
Save Up To $169.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$344.00
In-Stock

Surplus Never Used Original Packaging

$430.00
SKU: 102682812
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$373.00
SKU: 102682813
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$344.00
SKU: 102682814
2-10 Days
Save Up To $398.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to PCC201/16MB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.