Home >  Transformers  >  Control Transformer  >  BACHLI AG  >  ET 155

ET 155

Manufactured by BACHLI AG

representative photo
click to zoom
Weight: 4.86 lbs
Estimated Value - 300.00
Save as much as 40%
Last Value Update: 5/28/2019
Product Description
Warranty
  • ET155
  • DISCONTINUED BY MANUFACTURER
  • TRANSFORMER
  • 155-230 VAC
  • 2.8 AMP
  • 50/60 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ET 155, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BACHLI AG

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$180.00
In-Stock

Surplus Never Used Original Packaging

$225.00
SKU: 102229231
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$195.00
SKU: 102229232
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$180.00
SKU: 102229233
Save Up To $120.00!
o
Rush Available
7 in US!
If you need a specific firmware or series relating to ET 155, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.