Home >  Safety Systems  >  Safety Relay  >  AZ PNEUMATICA  >  08.156.4

08.156.4

Manufactured by AZ PNEUMATICA

AZ PNEUMATICA 08.156.4 0
AZ PNEUMATICA 08.156.4 1
representative photo
click to zoom
Weight: 0.29 lbs
Estimated Value - 271.39
Save as much as 51%
Last Value Update: 6/9/2021
Product Description
Warranty
  • 081564
  • TWO HAND SAFETY MODULE
  • 1/8 THREAD
  • SIZE G1/8
  • MAXIMUM FLOW RATE: 100 NL/MIN
  • TEMPERATURE RANGE: -10C +60C
  • WORKING PRESSURE: 3 8 BAR
  • DELAY BETWEEN TWO ACTUATING SIGNALS: < 0.5 S
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 08.156.4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AZ PNEUMATICA

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$219.34
In-Stock

Radwell Independent Supply Chain New Level 1

$219.34
SKU: 51435657
Save Up To $52.05!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$164.81
SKU: 51435658
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$143.75
SKU: 51435659
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$132.60
SKU: 51435660
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 08.156.4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.