Home >  Sensors & Switches  >  Vibration Transmitter  >  AVX CORPORATION  >  PBRC-10.00HR

PBRC-10.00HR

Manufactured by AVX CORPORATION

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 0.92
Save as much as 46%
Last Value Update: 3/16/2022
Product Description
Warranty
  • PBRC1000HR
  • (PRICE/TC) CERAMIC RESONATOR
  • 10MHZ
  • SMD
  • FREQUENCY:10MHZ
  • OSCILLATOR MOUNTING:SMD
  • NO. OF PINS:3 PIN
  • RESONANT IMPEDANCE:-
  • FREQUENCY TOLERANCE:¦ 0.7%
  • PRODUCT RANGE:-
  • OPERATING TEMPERATURE MIN:-40¦C
  • OPERATING TEMPERATURE MAX:85¦C ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PBRC-10.00HR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AVX CORPORATION

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$0.83
Available To Order

Radwell Independent Supply Chain New Level 1

$0.83
SKU: 16067070
Call 800.884.5500 for current Lead Time
Save Up To $0.09!
Must Purchase Minimum Quantity Of 2000
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$0.62
SKU: 16067071
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$0.54
SKU: 16067072
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$0.50
SKU: 16067073
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to PBRC-10.00HR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.