Home >  Computer  >  Networking Router  >  AVALAN WIRELESS  >  AW58100HTP

AW58100HTP

Manufactured by AVALAN WIRELESS

representative photo
click to zoom
Weight: 28.00 lbs
Estimated Value - 2,178.00
Save as much as 22%
Last Value Update: 2/13/2020
Product Description
Warranty
  • AW58100HTP
  • WIRELESS ETHERNET ACCESS POINT
  • MULTIPOINT-TO-POINT
  • OUTDOOR
  • 5.8GHZ
  • 100-300MBPS
  • 100M NETWORK CABLE LENGTH
  • AES ENCRYPTION
  • 1WATT
  • LED SHOWING SIGNAL QUALITY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AW58100HTP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AVALAN WIRELESS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$2,178.00
Available To Order

Radwell Independent Supply Chain New Level 1

$2,178.00
SKU: 121344150
1-12 Weeks
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,089.00
In-Stock

Surplus Never Used Original Packaging

$1,525.00
SKU: 121344151
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,198.00
SKU: 121344152
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,089.00
SKU: 121344153
2-10 Days
Save Up To $436.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,035.00
Average Delivery 2-10 Days
$1,035.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to AW58100HTP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.