Home >  HMI / MMI / OIT  >  Operator Interface  >  AUTOMATION DIRECT  >  EA7-T15C

EA7-T15C

Manufactured by AUTOMATION DIRECT PLC DIRECT

representative photo
click to zoom
Weight: 7.00 lbs
Estimated Value - 4,650.00
Save as much as 49%
Last Value Update: 10/17/2019
Product Description
Alternate Part Numbers
Warranty
  • EA7T15C
  • DISCONTINUED BY MANAUFACTURER
  • OPERATOR INTERFACE
  • 24VAC
  • 33WATTS
  • 15INCH
  • EA7 SERIES
  • TOUCH SCREEN
  • MIC IN
  • LINE OUT
  • USB PROGRAMMING
  • USB DEVICE
  • (ETHERNET PC/PLC)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to EA7-T15C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$3,488.00
SKU: 20346071
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3,023.00
SKU: 20346072
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,790.00
SKU: 20346073
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,350.00
Average Delivery 5-20 Days
$2,350.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to EA7-T15C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.