D2-16NA

Manufactured by AUTOMATION DIRECT PLC DIRECT

AUTOMATION DIRECT D2-16NA 0
AUTOMATION DIRECT D2-16NA 1
representative photo
click to zoom
Weight: 0.64 lbs
Estimated Value - 432.00
Save as much as 64%
Last Value Update: 7/11/2022
Product Description
Alternate Part Numbers
Warranty
  • D216NA
  • DIRECTLOGIC DL205 DISCRETE INPUT MODULE
  • 16-POINT
  • 120 VAC
  • 2 ISOLATED COMMON(S)
  • 8 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to D2-16NA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$309.00
SKU: 391803
Save Up To $123.00!
Additional quantities available with standard lead time.
17 in US!
3 in CA!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$235.00
SKU: 391804
Save Up To $197.00!
10 in CA!

Surplus Never Used Radwell Packaging

$204.00
SKU: 391805
Save Up To $228.00!
2 in CA!

Previously Used / Radwell Certified

$186.00
SKU: 391806
Save Up To $246.00!
o
Rush Available
11 in US!
11 in CA!
3 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$155.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to D2-16NA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.