ACT200-42L-S

Manufactured by AUTOMATION DIRECT OPTIMATION INC

AUTOMATION DIRECT ACT200-42L-S 0
AUTOMATION DIRECT ACT200-42L-S 1
AUTOMATION DIRECT ACT200-42L-S 2
representative photo
click to zoom
Weight: 0.52 lbs
Estimated Value - 319.00
Save as much as 57%
Last Value Update: 7/11/2022
Product Description
Warranty
  • ACT20042LS
  • AC CURRENT TRANSDUCER
  • SPLIT CORE
  • 0-100
  • 0-150
  • OR 0-200A SELECTABLE SENSING RANGE
  • 4-20MA OUTPUT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ACT200-42L-S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$228.00
SKU: 22660020
Save Up To $91.00!
Additional quantities available with standard lead time.
7 in US!
2 in CA!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$174.00
SKU: 22660021
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$151.00
SKU: 22660022
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$137.00
SKU: 22660023
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ACT200-42L-S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.