Home >  HVAC  >  Flame/Spark Rod  >  AUTOLITE GLOW PLUGS  >  605

605

Manufactured by AUTOLITE GLOW PLUGS

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 2.38
Save as much as 40%
Last Value Update: 3/18/2015
Product Description
Warranty
  • 605
  • SPARK PLUG COPPER CORE RESISTOR 14MM THREAD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 605, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOLITE GLOW PLUGS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$2.39
In-Stock

Radwell Independent Supply Chain New Level 1

$2.38
SKU: 51422115
Additional quantities available with standard lead time.
11 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1.79
In-Stock

Surplus Never Used Original Packaging

$1.79
SKU: 51422116
Save Up To $0.60!
92 in US!

Surplus Never Used Radwell Packaging

$1.55
SKU: 51422117
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1.43
SKU: 51422118
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 605, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.