Home >  Hydraulics  >  Hydraulic Motor  >  AUBURN GEAR  >  350WD 13 39 0

350WD 13 39 0

Manufactured by AUBURN GEAR

representative photo
click to zoom
Weight: 505.00 lbs
Estimated Value - 18,974.00
Save as much as 63%
Last Value Update: 5/12/2021
Product Description
Warranty
  • 350WD13390
  • WHEEL DRIVE
  • MODEL 350 SERIES
  • MAX INTERMITTENT OUTPUT TORQUE = 350000 POUNDS-INCH
  • MAX INPUT SPEED = 5000 RPM
  • MAX RADIAL LOAD = 36000 LBS
  • OIL CAPACITY = 130 OZ
  • WITHOUT STUDS & BOOT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 350WD 13 39 0 , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUBURN GEAR

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$14,257.00
Available To Order

Radwell Independent Supply Chain New Level 1

$14,257.00
SKU: 132389682
Call 800.884.5500 For Current Lead Time
Save Up To $4,717.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$10,694.00
SKU: 132389683
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9,268.00
SKU: 132389684
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8,555.00
SKU: 132389685
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$7,102.00
Average Delivery 5-20 Days
$7,102.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 350WD 13 39 0 , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.