Home >  Controls & Indicators  >  Temperature/Process Control  >  ATHENA  >  6075-TO-00-C-02F

6075-TO-00-C-02F

Manufactured by ATHENA

ATHENA 6075-TO-00-C-02F 0
ATHENA 6075-TO-00-C-02F 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 1,100.00
Save as much as 49%
Last Value Update: 4/26/2021
Product Description
Warranty
  • 6075TO00C02F
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE CONTROLLER
  • WITH AUTO-TUNING PID
  • 1/4 DIN
  • 100-240 VAC
  • 50/60 HZ
  • THERMOCOUPLE INPUT
  • SPST SS RELAY 1 AMP
  • HEATING ONLY
  • NO ALARMS
  • 4-20 MA LOOP
  • 0-2000 DEGREES F
  • TYPE K
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6075-TO-00-C-02F, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 6260796
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$660.00
In-Stock

Surplus Never Used Original Packaging

$825.00
SKU: 6260797
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$715.00
SKU: 6260798
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$660.00
SKU: 6260799
Save Up To $440.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$560.00
Average Delivery 5-20 Days
$560.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6075-TO-00-C-02F, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.