Home >  Safety Systems  >  Gas Monitoring System  >  ASTRODYNE TDI  >  MSCC0105

MSCC0105

Manufactured by ASTRODYNE TDI

representative photo
click to zoom
Weight: 0.55 lbs
Estimated Value - 197.00
Save as much as 51%
Last Value Update: 11/29/2021
Product Description
Warranty
  • MSCC0105
  • POWER CONVERTER
  • INPUT .3AMP 100-240VAC 50/60HZ
  • OUTPUT .42AMP 24VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MSCC0105, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASTRODYNE TDI

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$159.00
In-Stock

Radwell Independent Supply Chain New Level 1

$159.00
SKU: 396293
Save Up To $38.00!
Additional quantities available with standard lead time.
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$96.00
In-Stock

Surplus Never Used Original Packaging

$120.00
SKU: 396294
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$104.00
SKU: 396295
Save Up To $93.00!
2 in US!

Previously Used / Radwell Certified

$96.00
SKU: 396296
Save Up To $101.00!
1 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to MSCC0105, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.