S1016

Manufactured by ASSEMTECH

ASSEMTECH S1016 0
ASSEMTECH S1016 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 36.00
Save as much as 39%
Last Value Update: 4/28/2021
Product Description
Warranty
  • S1016
  • DISCONTINUED BY MANUFACTURER
  • TILT SWITCH
  • SUPPLY VOLTAGE DC MIN:-
  • SUPPLY VOLTAGE DC MAX:-
  • SENSOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE)
  • BEAM ANGLE:15
  • OUTPUT CURRENT:14A
  • PRODUCT RANGE:S1016
  • BODY MATERIAL:ABS ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to S1016, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASSEMTECH

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$28.00
SKU: 32236122
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$24.00
SKU: 32236123
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$22.00
SKU: 32236124
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to S1016, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.