Home >  Pilot Devices  >  Selector Switch  >  ASSEMTECH  >  PSC175/30

PSC175/30

Manufactured by ASSEMTECH

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 13.00
Save as much as 49%
Last Value Update: 3/16/2022
Product Description
Warranty
  • PSC17530
  • PROXIMITY REED SWITCH
  • SENSING RANGE MAX:8MM
  • SENSOR MOUNTING
  • OPERATING TEMPERATURE MIN:-20 C
  • OPERATING TEMPERATURE MAX:85 C
  • SUPPLY CURRENT:500MA
  • PRODUCT RANGE:PSC 175/30
  • CONTACT CURRENT MAX:500MA
  • SWITCHING CURRENT MAX:0.5A ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PSC175/30, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASSEMTECH

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$11.00
In-Stock

Radwell Independent Supply Chain New Level 1

$11.00
SKU: 32236109
Save Up To $2.00!
Additional quantities available with standard lead time.
4 in US!
4 in EU!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$8.25
SKU: 32236110
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$7.15
SKU: 32236111
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$6.60
SKU: 32236112
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to PSC175/30, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.