Home >  Pilot Devices  >  Selector Switch  >  ASSEMTECH  >  ASLS15

ASLS15

Manufactured by ASSEMTECH

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 22.00
Save as much as 45%
Last Value Update: 4/21/2016
Product Description
Warranty
  • ASLS15
  • SWITCH
  • ACCELERATION
  • 15G
  • SENSITIVITY:-
  • SUPPLY VOLTAGE MIN:-
  • SUPPLY VOLTAGE MAX:-
  • SENSOR MOUNTING:THROUGH HOLE
  • SVHC:NO SVHC (15-JUN-2015)
  • CONTAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ASLS15, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASSEMTECH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$20.00
SKU: 38120650
Call 800.884.5500 for current lead time
Save Up To $2.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$16.00
SKU: 38120651
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$14.00
SKU: 38120652
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$12.00
SKU: 38120653
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ASLS15, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.